Accueil  >   Fabricant  >   COMPUMOTOR   >   COMPUMOTOR Compax3 Drives
COMPUMOTOR Compax3 Drives
Numéro de pièce sélectionné: 
Continuous Current/ Input Voltage
Motor Feedback
Interface
Technology Function
Options
H050V4 50 A (rms), 400 - 480 VAC, 50/60 HZ, 3 phase
H090V4 90 A (rms), 400 - 480 VAC, 50/60 HZ, 3 phase
H125V4 125 A (rms), 400 - 480 VAC, 50/60 HZ, 3 phase
H155V4 155 A (rms), 400 - 480 VAC, 50/60 HZ, 3 phase
M050D6 4 A (rms), 240 - 480 VAC, 50/60 HZ, 3 phase
M100D6 8 A (rms), 240 - 480 VAC, 50/60 HZ, 3 phase
M150D6 12.5 A (rms), 240 - 480 VAC, 50/60 HZ, 3 phase
S025V2 2.5 A (rms), 120 - 240 VAC, 50/60 HZ
S038V4 3.8 A (rms), 208 - 480 VAC, 50/60 HZ, 3 phase
S063V2 6.3 A (rms), 120 - 240 VAC, 50/60 HZ
S075V4 7.5 A (rms), 208 - 480 VAC, 50/60 HZ, 3 phase
S100V2 10 A (rms), 120 - 240 VAC, 50/60 HZ, 3 phase
S150V2 15 A (rms), 120 - 240 VAC, 50/60 HZ, 3 phase
S150V4 15 A (rms), 208 - 480 VAC, 50/60 HZ, 3 phase
S300V4 30 A (rms), 208 - 480 VAC, 50/60 HZ, 3 phase
F10 Resolver
F11 Absolute encoder/SinCos®/ Stegmann/Hiperface
F12 Quadrature encoder/ SineCosine linear/Endat 2.1
I10 Step/direction / analog input (only I10T10)
I11 Positioning via inputs/outputs (only I11T11)
I12 Positioning via I/Os or RS232 / RS485 / USB
I20 PROFIBUS DP V0/V1/V2 (12 Mbaud)
I21 CANopen
I22 DeviceNet
I30 Ethernet Powerlink
I31 EtherCAT
I32 PROFINET
T10 Servo controller (only I10)
T11 Positioning
T30 Motion control programmable in accordance with IEC 61131-3
T40 Motion control programmable in accordance with IEC 61131-3 & electronic cam
M00 No options
M10 Additional I/O with HEDA
M11 HEDA
M12 Additional I/O
M21 Analog current / voltage inputs (0...20 mA) and (-10...+10 V) (3 each)
Contactez-nous et nous trouverons cette pièce pour vous.
L'un des membres de notre équipe de vente vous contactera bientôt.